EN
  • EN
  • DE

UCC5350SBDR

Part No UCC5350SBDR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 6A 3KVRMS SINGLE CH ISO DR 8V U / Single-Channel Isolated Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 8.5A, 10A
Voltage - Output Supply 9.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CQC, CSA, UR, VDE
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807213-UCC5350SBDR
Ultra Librarian 3D Model Ultra Librarian UCC5350SBDR CAD Model

Description

The UCC5350SBDR is a robust and innovative smart gate driver designed by Texas Instruments, tailored for use in a wide range of applications, including motor control, industrial drives, and power delivery systems. This advanced driver IC is engineered to provide reliable and efficient control of IGBTs and power MOSFETs.

Key Features:

  • High-Current Drive Capability: The UCC5350SBDR offers a high sink and source current of up to 2.5 A and 5 A respectively, ensuring rapid charging and discharging of the gate capacitance for fast switching performance.
  • Split Output Configuration: This feature allows for independent control of the turn-on and turn-off speeds, which can be optimized to minimize switching losses and electromagnetic interference (EMI).
  • Robust Isolation: With reinforced isolation rated up to 3 kVrms, the UCC5350SBDR provides excellent protection against high-voltage transients, enhancing system reliability and longevity.
  • Integrated Miller Clamp: An integrated active Miller clamp function is included to prevent unintended gate turn-on due to Miller current, thus improving the robustness of the application.
  • Wide Operating Temperature Range: This gate driver is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is sufficient, thereby safeguarding the power switches from operating at sub-optimal gate voltages.

Applications:

The versatility of the UCC5350SBDR makes it ideal for a variety of applications, including:

  • Industrial Motor Drives
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Automotive Powertrain and Traction Inverters
  • High-Voltage Power Converters and Inverters

With its advanced features, the UCC5350SBDR from Texas Instruments represents a significant advancement in gate driver technology, providing designers with a reliable and high-performance solution to drive their power semiconductor devices.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2386 $55.7370
100+ $1.0163 $101.6300
155+ $0.9846 $152.6130
210+ $0.9528 $200.0880
275+ $0.9210 $253.2750
365+ $0.8258 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,689 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess