EN
  • EN
  • DE

PCA9555PWR

Part No PCA9555PWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 026486-PCA9555PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9555PWR CAD Model

Description

The PCA9555PWR is a high-performance, low-power integrated circuit produced by Texas Instruments, a renowned name in the electronics industry.

  • Description: 24-pin, surface-mount device in a TSSOP format.
  • Function: 16-bit I2C and SMBus, low power I/O (input/output) expander.
  • Voltage Range: 2.3 to 5.5 volts.
  • Hardware Address Pins: Two pins allow up to four devices to share the same I2C-bus or SMBus.
  • Maximum Frequency: 400kHz.
  • Reset Input: Active-low reset input.
  • Interrupt Output: Connected to the interrupt logic of the microcontroller.
  • Power-On Reset: Internal.

You May Also Be Interested in

NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7418 $51.9260
165+ $0.6086 $100.4190
255+ $0.5896 $150.3480
355+ $0.5706 $202.5630
455+ $0.5516 $250.9780
610+ $0.4945 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess