EN
  • EN
  • DE

DRV8874PWPR

Part No DRV8874PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRV8874 H-BRIDGE MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology NMOS
Applications Brushed DC
Current - Output 6A
Voltage - Supply 0V ~ 5V
Voltage - Load 4.5V ~ 37V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number DRV8874
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852206-DRV8874PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8874PWPR CAD Model

Description

The DRV8874PWPR is a highly integrated motor driver solution from Texas Instruments, designed to efficiently drive a single brushed DC motor. This advanced H-bridge motor driver is suitable for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Key Features

  • Voltage Range: The device operates from a supply voltage range of 6.5 V to 45 V, making it versatile for various operating environments and compatible with a broad spectrum of motors.
  • Output Current: It can deliver up to 3.5 A of continuous output current, with peak currents up to 5.5 A, supporting the demands of high-power motor applications.
  • Smart Gate Drive: The DRV8874PWPR features an integrated smart gate drive architecture that reduces system complexity and provides robust drive capability, enhancing motor performance and reliability.
  • Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, undervoltage lockout, and cross-conduction prevention, ensuring safe operation under various conditions.
  • Configurability: The device offers configurable slew rates, current regulation, and multiple control interfaces (PH/EN, PWM, H-bridge control), allowing for flexible design options to meet specific application requirements.

Applications

The DRV8874PWPR is ideal for a range of applications, including:

  • Automotive pumps and fans
  • Robotics and automated guided vehicles (AGVs)
  • Power tools and lawn equipment
  • Industrial pumps and valves
  • Consumer appliances

Package and Quality

The DRV8874PWPR is available in a 16-pin HTSSOP package with PowerPAD™, which aids in thermal performance and space-saving design. The product adheres to Texas Instruments' high standards of quality and reliability, ensuring long-term performance in a variety of operating conditions.

With its robust feature set and flexible design options, the DRV8874PWPR from Texas Instruments stands out as a comprehensive solution for driving single brushed DC motors with efficiency and precision.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0302 $51.5100
120+ $0.8453 $101.4360
185+ $0.8189 $151.4965
255+ $0.7925 $202.0875
330+ $0.7661 $252.8130
440+ $0.6868 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess