EN
  • EN
  • DE

TL16C554FNG4

Part No TL16C554FNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC / UART 4-CH 16byte FIFO 5V 68-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 796864-TL16C554FNG4
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C554
Introduction Date July 26, 2006
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C554FNG4 CAD Model

Description

Overview of Texas Instruments TL16C554FNG4

The TL16C554FNG4 is a robust integrated circuit from Texas Instruments, designed to provide an efficient solution for serial communication in a variety of applications. This versatile device is a quadruple asynchronous communications element that incorporates the functionality of four full-duplex universal asynchronous receiver-transmitters (UARTs) into a single package. The TL16C554FNG4 is particularly well-suited for applications requiring multiple serial interfaces, such as industrial control systems, point-of-sale terminals, and complex computing systems.

Key Features

  • Multiple UART Channels: The device features four independent UART channels, each with its own set of registers and FIFOs, allowing for simultaneous serial communication on multiple ports.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive operations, which help to reduce the overhead of CPU intervention and improve system efficiency.
  • Programmable Baud Rate: The TL16C554FNG4 allows for a wide range of programmable baud rates, providing the flexibility to interface with various peripherals and networks.
  • Modem Control Capability: With built-in modem control operations, the device can easily manage modem interfaces, making it ideal for telecommunications applications.
  • Flexible Character Lengths: It supports 5, 6, 7, or 8-bit character lengths, providing compatibility with a diverse array of data formats and protocols.
  • Power Management: The TL16C554FNG4 includes power-down and sleep mode features, enabling energy-saving opportunities in power-sensitive applications.

Applications

The TL16C554FNG4 is designed to meet the needs of a wide range of applications, including:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Point-of-sale terminals
  • Data acquisition systems
  • Telecommunication infrastructure

With its robust feature set and Texas Instruments' commitment to quality, the TL16C554FNG4 is a reliable choice for designers looking to implement multiple serial interfaces in their systems. Its integration of four UARTs in a single package not only saves space but also simplifies design and reduces overall system costs.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3828 $50.7656
5+ $20.8270 $104.1350
8+ $20.1761 $161.4088
11+ $19.5253 $214.7783
14+ $18.8744 $264.2416
18+ $16.9219 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess