Products specifications Report Issue?

Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 210ns, 210ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 38ns, 24ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.43V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Case / Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-MDIP
Approval Agency UL, VDE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502513-FOD3182TV
Ultra Librarian 3D Model Ultra Librarian FOD3182TV CAD Model

You May Also Be Interested in

Silicon Labs
DGTL ISO 5KV GATE DRIVER 6SDIP / KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Need more? Email Us
ECAD model for SI8261BBD-C-IS
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRIVER 8SMD / 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
ECAD model for PS9531L3-V-AX
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC / 0.5 AND 4.0 AMP ISODRIVERS
Lowest to $4.1496
ECAD model for SI8232BD-B-ISR
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
ON Semiconductor
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Need more? Email Us
ECAD model for FOD3150T
Broadcom Limited
Optocoupler Drive 1-CH 30V 1500V 6-Pin SO T/R / 1.0 Amp Output Current IGBT Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 | OPTOISO 5KV 1CH GATE DRIVER 6SO
Lowest to $2.4564
ECAD model for ACPL-W340-560E
CEL
OPTOISO 5KV GATE DRIVER 8SDIP GW / Optocoupler Logic-Out Logic, Inverter-IN
Need more? Email Us
ECAD model for PS9305L-E3-AX
ON Semiconductor
High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.8095
ECAD model for FOD3120S

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention