EN
  • EN
  • DE

TLV3701CDBVR

Part No TLV3701CDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR NANOPWR P-P SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 109400-TLV3701CDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3701CDBVR CAD Model

Description

The TLV3701CDBVR is a high-performance, single-channel comparator from Texas Instruments, designed for precision voltage detection and signal processing in a wide range of applications. This device stands out for its low voltage operation and extremely low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • Wide Supply Range: The TLV3701CDBVR operates over a broad supply voltage range from 2.7V to 16V, accommodating various application needs and simplifying system power supply design.
  • Low Power Consumption: With a quiescent current of just 1 µA, this comparator is optimized for systems where power efficiency is crucial, extending battery life and reducing thermal footprint.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads or interface with digital logic levels.
  • Fast Response Time: It boasts a propagation delay of typically 6 µs, ensuring timely response in applications requiring quick signal processing.
  • Input Offset Voltage: The TLV3701CDBVR offers a low input offset voltage, which enhances accuracy in precision applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 125°C, it is suitable for use in harsh environments.

Applications:

The TLV3701CDBVR is versatile and can be used in a multitude of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Level translators
  • Portable medical devices
  • Industrial control systems

Package and Quality:

The device is offered in a compact SOT-23-6 package, which is ideal for space-constrained applications. The TLV3701CDBVR is also characterized for enhanced reliability, meeting Texas Instruments' stringent quality standards.

With its combination of low power consumption, wide voltage range, and fast response time, the TLV3701CDBVR from Texas Instruments is an excellent choice for designers looking to optimize their system performance while maintaining energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9757 $50.5869
36+ $2.7874 $100.3464
56+ $2.6932 $150.8192
80+ $2.5049 $200.3920
104+ $2.4107 $250.7128
130+ $2.3166 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,685 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess