EN
  • EN
  • DE

UCC5304DWV

Part No UCC5304DWV
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4A/6A 5.7KVRMS SING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.5ns
Rise / Fall Time (Typ) 5ns, 6ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC5304
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380202-UCC5304DWV
Ultra Librarian 3D Model Ultra Librarian UCC5304DWV CAD Model

Description

The UCC5304DWV from Texas Instruments is a state-of-the-art isolated gate driver designed for driving power switches in a wide range of applications. This robust driver is specifically engineered to enhance system performance while ensuring reliability and efficiency in your power management solutions.

Featuring Texas Instruments' advanced isolation technology, the UCC5304DWV provides reliable galvanic isolation between the input and output, safeguarding your system from high-voltage transients and ground potential differences. This protection is crucial for applications that operate under high voltages or in noisy electrical environments.

With its fast propagation delays and high peak output current, the UCC5304DWV is capable of driving a variety of power switches, including MOSFETs, IGBTs, and SiC MOSFETs. Its precise timing characteristics ensure efficient switching, reducing power losses and improving the overall thermal management of your system.

The device features a wide supply voltage range, accommodating various application needs. It also includes a fail-safe input, which ensures that the output is driven to a safe state if the input signal is lost. This built-in safety feature enhances the operational reliability of the system it is integrated into.

The UCC5304DWV is available in a compact SOIC-8 package, making it suitable for space-constrained applications while still delivering the high performance expected from Texas Instruments products. Its ease of use and integration into existing designs, combined with its robust feature set, make it an ideal choice for designers looking to improve their power conversion systems.

Whether you're developing industrial drives, renewable energy inverters, or power supplies, the UCC5304DWV isolated gate driver is designed to meet the stringent requirements of high-performance power electronics. By choosing this driver, you are ensuring that your products are built with quality, reliability, and the cutting-edge technology that Texas Instruments is known for.

You May Also Be Interested in

Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7499 $52.2481
45+ $2.2563 $101.5335
69+ $2.1858 $150.8202
95+ $2.1153 $200.9535
123+ $2.0448 $251.5104
164+ $1.8333 $300.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess