EN
  • EN
  • DE

MC68332GCEH16

Part No MC68332GCEH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 132PQFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 132-PQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 132-BQFP Bumpered
Supplier Device Package 132-PQFP (24.13x24.13)
Base Product Number MC68332
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935318986557
Standard Package 180
Win Source Part Number 1318881-MC68332GCEH16
Ultra Librarian 3D Model Ultra Librarian MC68332GCEH16 CAD Model

Description

NXP MC68332GCEH16 Microcontroller

The NXP MC68332GCEH16 is a sophisticated, high-performance microcontroller designed to cater to a wide range of embedded applications. This integrated device is part of the MC68332 family, known for its modular architecture and flexible design, which enables it to adapt to various specific needs and tasks.

At the heart of the MC68332GCEH16 lies a 32-bit CPU32 core, which is a derivative of the Motorola M68000 microprocessor. This core provides a robust instruction set and efficient processing capabilities, making it suitable for complex computations and control tasks. With a clock speed of 16 MHz, it ensures that applications run smoothly and responsively.

The microcontroller comes equipped with an array of features that enhance its functionality and usability in embedded systems. One of its key components is the Time Processor Unit (TPU), a high-speed, flexible timer system that supports complex timing and I/O management tasks. The TPU is programmable and can handle multiple input and output operations simultaneously, making it ideal for real-time control applications.

Additionally, the MC68332GCEH16 includes a versatile Communications Processor Module (CPM) that provides a range of communication options. The CPM supports serial communication interfaces such as UART, SPI, and I2C, allowing for easy integration into existing communication networks and peripherals.

The microcontroller also features 512 bytes of RAM and 2 KB of ROM, providing essential memory resources for program execution and data storage. Moreover, it is designed with a 32-bit external bus interface, which supports both 8-bit and 16-bit data transfers, enhancing its connectivity with external memory and peripherals.

For system developers, the MC68332GCEH16 offers a comprehensive development environment with software and hardware support tools. This facilitates the development, testing, and debugging of applications, reducing time to market and ensuring reliable performance in the final product.

In conclusion, the NXP MC68332GCEH16 microcontroller is a powerful and versatile solution for a broad array of embedded control applications. Its combination of a powerful CPU core, specialized modules for timing and communication, and support for development tools makes it a top choice for engineers looking to create advanced and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1430 $76.1430
2+ $73.7635 $147.5270
3+ $71.3840 $214.1520
4+ $69.0046 $276.0184
5+ $61.8662 $309.3310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,539 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess