The M95256-WMW6G is a 256-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics. This high-performance memory module is designed to store data that must be saved during power loss and is commonly used in a wide range of industrial, automotive, and consumer electronics applications.
Key Features
- Memory Size: 256 Kbits of EEPROM, allowing for robust data storage capabilities.
- Interface: Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer with a simple communication protocol.
- Operating Voltage: Wide range of operating voltage from 2.5V to 5.5V, making it versatile for different circuitry requirements.
- Write Cycle Time: Fast write cycle time of 5ms, enabling quick updates to stored data.
- Endurance: High cycling endurance with 1 million write cycles per each memory cell and a data retention period of 100 years, ensuring long-term reliability.
- Temperature Range: Industrial temperature range from -40°C to 85°C, suitable for harsh environments.
- Package: Available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.
Applications
The versatility of the M95256-WMW6G makes it an ideal choice for a multitude of applications, including:
- Industrial control systems
- Automotive systems
- Medical devices
- Consumer electronics
- Portable devices
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M95256-WMW6G EEPROM is manufactured with this commitment in mind, ensuring that it meets the requirements for a wide range of commercial and industrial applications. With its robust design and tested endurance, this EEPROM is designed to keep your data safe and accessible, even under the most demanding conditions.