EN
  • EN
  • DE

UCC23511QDWYRQ1

Part No UCC23511QDWYRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE 1.5-A SOURCE, 2-A SIN / 1.5A, 2A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 1A, 1A
Current - Peak Output 1.5A, 2A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23511
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352565-UCC23511QDWYRQ1
Ultra Librarian 3D Model Ultra Librarian UCC23511QDWYRQ1 CAD Model

Description

Product Overview: UCC23511QDWYRQ1 from Texas Instruments

The UCC23511QDWYRQ1 is a robust gate driver from Texas Instruments, designed specifically for automotive applications. This advanced integrated circuit provides high-level performance in driving gate-controlled devices such as MOSFETs, IGBTs, and SiC MOSFETs. It ensures efficient and reliable operation in a wide range of automotive environments.

Key Features

  • High Isolation Voltage: The UCC23511QDWYRQ1 offers an impressive isolation voltage of 5 kV RMS for 1 minute per UL1577. This feature is critical for applications requiring operational safety and protection against high-voltage transients.
  • High Peak Output Current: With a peak output current capability of +/-5 A, this gate driver can efficiently switch power devices at high speeds, reducing switching losses and improving overall system efficiency.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.
  • Robust EMC Performance: The device is engineered to withstand automotive transient conditions and has excellent electromagnetic compatibility (EMC) performance, reducing the risk of malfunction due to electrical noise.
  • Fail-Safe Functionality: It includes fail-safe input and output UVLO (Under-Voltage Lock-Out) to ensure the device remains off if the input power supply falls below a certain threshold, enhancing system safety.

Applications

The UCC23511QDWYRQ1 is ideal for a variety of automotive applications, including:

  • On-board chargers (OBC)
  • DC-DC converters
  • Hybrid and electric vehicle (EV) powertrain systems
  • Powertrain inverter modules

Quality and Reliability

This gate driver is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for reliability. Its robust design and high-quality construction make it a reliable choice for automotive power electronics. The UCC23511QDWYRQ1 is available in a compact, surface-mount SOIC-8 (DWV) package, providing a space-saving solution for modern automotive designs.

With Texas Instruments' reputation for high-quality components, the UCC23511QDWYRQ1 is a solid choice for designers looking to enhance the performance and reliability of their automotive power applications.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3080 $52.9280
37+ $2.7142 $100.4254
58+ $2.6294 $152.5052
79+ $2.5446 $201.0234
102+ $2.4598 $250.8996
137+ $2.2053 $302.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess