EN
  • EN
  • DE

TJA1043TKY

Part No TJA1043TKY
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 14HVSON / 1/1 Transceiver Half CANbus 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number TJA1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TJA1043TKY-ND,935299507518,568-15119-6,568-15119-2,568-15119-1
Standard Package 6,000
Win Source Part Number 967379-TJA1043TKY
Ultra Librarian 3D Model Ultra Librarian TJA1043TKY CAD Model

Description

The NXP TJA1043TKY is a state-of-the-art high-speed Controller Area Network (CAN) transceiver that stands as an essential component for automotive and industrial communication networks. Designed by NXP Semiconductors, a leader in automotive electronics, the TJA1043TKY provides reliable and secure data transmission for in-vehicle networks and is compliant with the ISO 11898-2:2003 standard.

Key Features

  • High-Speed CAN Interface: Supports CAN protocols with data rates up to 1 Mbit/s, ensuring swift data exchange between control units.
  • Low Power Mode: An integrated standby mode significantly reduces power consumption when the network is idle or when the vehicle is turned off.
  • Bus-Pin Protection: Enhanced features include protection against transients in automotive environments, ensuring robust performance under harsh conditions.
  • Differential Receiver with Wide Common-Mode Range: This allows for reliable data reception across various environmental conditions and voltage variations.
  • Thermal Protection: The device includes an automatic thermal shutdown to protect against overheating.

Applications

The TJA1043TKY is ideal for various applications within the automotive sector, such as powertrain systems, chassis and safety mechanisms, body control modules, and gateways. It is also well-suited for industrial automation systems that require robust communication capabilities.

Package and Quality

The TJA1043TKY is available in an HVSON14 package, which is known for its small footprint and excellent thermal performance. This package is particularly suitable for space-constrained applications. NXP's commitment to quality ensures that this transceiver meets the stringent requirements of automotive-grade components, providing reliability and performance that automotive manufacturers and suppliers can trust.

Environmental and Regulatory Compliance

NXP's TJA1043TKY transceiver is designed with environmental responsibility in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, it adheres to the AEC-Q100 standard for automotive integrated circuits, reflecting its suitability for the rigors of automotive applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3747 $52.2434
52+ $1.9485 $101.3220
80+ $1.8876 $151.0080
110+ $1.8267 $200.9370
142+ $1.7658 $250.7436
190+ $1.5831 $300.7890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,647 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess