EN
  • EN
  • DE

UCC3818NG4

Part No UCC3818NG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 043433-UCC3818NG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818NG4 CAD Model

Description

Introducing the UCC3818NG4 Power Factor Correction Controller from Texas Instruments

The UCC3818NG4 is a sophisticated power factor correction (PFC) controller designed by Texas Instruments to deliver high-efficiency power conversion for a wide range of applications. This integrated circuit is engineered to implement leading-edge control in boost preregulators, ensuring that AC-to-DC power supplies meet stringent power factor requirements.

The UCC3818NG4 operates under Continuous Conduction Mode (CCM), which makes it an ideal choice for systems that require a stable and reliable power factor correction solution, especially in applications where power demand is significant and continuous. The controller is highly versatile and can be used in systems with power ratings from a few watts up to kilowatts, catering to a broad spectrum of products such as telecommunication equipment, industrial power systems, and consumer electronics.

This innovative controller features average current mode control, which provides inherent line feed-forward for superior input voltage regulation. Its totem-pole output stage, capable of driving a power MOSFET or IGBT, is designed for minimal cross-conduction and ensures high system efficiency. The UCC3818NG4 also includes a range of protective features, such as peak current limit and soft start capability, to enhance system reliability and extend the life of the end product.

With a low startup and operating current, the UCC3818NG4 maintains excellent performance while keeping power consumption to a minimum. Its multi-frequency operation reduces the total size of the power supply by allowing the use of smaller passive components. Additionally, the UCC3818NG4's pinout is optimized to simplify the layout of printed circuit boards, which can help reduce noise and enhance overall system performance.

The UCC3818NG4 is available in an 8-pin PDIP (Plastic Dual-In-Line Package), making it easy to integrate into various circuit designs. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist engineers in implementing the UCC3818NG4 into their power management solutions effectively.

For designers looking to improve power efficiency and achieve robust power factor correction, the UCC3818NG4 from Texas Instruments represents a reliable and high-performance choice.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess