EN
  • EN
  • DE

TEA19162T/2

Part No TEA19162T/2
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description PFC CONTROLLER / PFC IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849830-TEA19162T/2
Ultra Librarian 3D Model Ultra Librarian TEA19162T/2 CAD Model

Description

Product Overview: TEA19162T/2 - NXP

The TEA19162T/2 is a high-performance, green chip solution from NXP Semiconductors, designed to enhance the efficiency and reliability of power supply systems. This advanced controller IC is part of NXP's leading-edge power management technology, tailored to meet the stringent demands of today's energy-conscious electronics.

Key Features

  • Integrated Power Factor Correction (PFC): The TEA19162T/2 boasts an integrated PFC controller, ensuring that the power supply adheres to international power factor requirements, reducing reactive power and enhancing the overall efficiency of the system.
  • Quasi-Resonant Operation: Its quasi-resonant mode of operation allows for lower switching losses, resulting in higher efficiency and reduced electromagnetic interference (EMI), crucial for maintaining performance in noise-sensitive applications.
  • GreenChip Technology: As part of NXP's GreenChip family, it emphasizes energy efficiency, enabling power supplies to meet stringent standby power regulations.
  • Advanced Protection Features: The device includes multiple protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the longevity and safety of the power supply and the end application.

Applications

The TEA19162T/2 is ideal for a wide range of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • LED lighting systems
  • Adapters for mobile devices
  • Flat-panel televisions and monitors
  • Power supplies for desktop and notebook computers

Technical Specifications

With a wide supply voltage range and the ability to drive various power switch configurations, the TEA19162T/2 is a versatile solution for power supply designs. It operates at high switching frequencies, enabling the use of smaller passive components, leading to a reduction in overall system size and cost.

Conclusion

The NXP TEA19162T/2 is a sophisticated, energy-efficient power supply controller that is integral to modern electronic devices requiring reliable and efficient power conversion. Its combination of performance, efficiency, and protection features makes it an excellent choice for manufacturers looking to create compact, robust, and eco-friendly power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess