EN
  • EN
  • DE

UC3854DWTR-FG4

Part No UC3854DWTR-FG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 200KHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5 mA
Voltage - Supply 14.5V ~ 30V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian UC3854DWTR-FG4 CAD Model

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess