Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 004703-UCC3817N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3817N CAD Model

Description

The UCC3817N is a sophisticated, biCMOS power factor correction (PFC) pre-regulator controller designed by Texas Instruments, a leader in semiconductor solutions. This innovative component is engineered to enhance power efficiency and reduce harmonic distortion in AC to DC power conversion applications. With its advanced features, the UCC3817N is an ideal choice for systems requiring compliance with international power quality standards such as the IEC61000-3-2.

Key Features

  • High Performance: The UCC3817N integrates a range of features to ensure high-performance power management, including average current mode control for precise power factor correction and low total harmonic distortion (THD).
  • Wide Operating Range: The device operates over a wide input voltage range, making it suitable for a variety of applications across different power levels.
  • Enhanced Stability: It employs a voltage amplifier and a multiplier for accurate voltage and current sensing, which contribute to the stability of the PFC stage.
  • Flexible Application: The UCC3817N is designed to be used in both isolated and non-isolated power supplies, providing designers with the flexibility to incorporate it into a broad array of power systems.

Applications

The UCC3817N is versatile and can be used in multiple applications where power factor correction is required. These include:

  • AC-DC power supplies for personal computers
  • Flat-screen TVs and monitors
  • Industrial power systems
  • Power supplies for servers and telecom equipment

Technical Specifications

With a focus on technical precision, the UCC3817N offers the following specifications:

  • Supply Voltage Range: 10.8V to 18V
  • Operating Frequency: Up to 500kHz
  • Package Type: PDIP-16
  • Operating Temperature Range: -40°C to +85°C

Conclusion

The UCC3817N from Texas Instruments is a powerful solution for advanced power factor correction. Its combination of efficiency, stability, and flexibility makes it an excellent choice for designers looking to improve power quality and comply with global standards. Whether it's for consumer electronics or industrial power systems, the UCC3817N is a reliable and effective component for your power management needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
NXP / Nexperia
IC CTLR SMPS 8SO / AC/DC Switching Converters
Need more? Email Us
ECAD model for TEA1532CT/N1,118
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention