EN
  • EN
  • DE

TEA1532CT/N1,118

Part No TEA1532CT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR SMPS 8SO / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip II
Packaging Reel package
Part Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 100kHz ~ 150kHz
Current - Startup 1.2mA
Operating Supply Voltage 8.7 V ~ 20 V
Operating Temperature Range -25°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796652-TEA1532CT/N1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1532CT
Introduction Date January 18, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1532CT/N1,118 CAD Model

Description

Product Overview: TEA1532CT/N1,118

The TEA1532CT/N1,118 is a high-performance, green-mode PWM controller IC designed by NXP Semiconductors, which is renowned for its energy-efficient operation and advanced features. This integrated circuit is part of NXP's TEA1532 product series, which is specifically engineered to meet the stringent requirements of modern switch mode power supplies (SMPS).

Key Features

  • GreenMode Operation: The TEA1532CT/N1,118 boasts an innovative green-mode function that significantly reduces power consumption under light-load and standby conditions. This feature ensures compliance with global energy-saving standards.
  • High Efficiency: With its ability to drive a power switch in a highly efficient manner, this IC helps in achieving excellent power conversion efficiency, making it ideal for a range of applications where power usage is critical.
  • Integrated Protections: The device includes multiple protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO), ensuring safe and reliable operation of the power supply.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1532CT/N1,118 uses frequency modulation, making it suitable for applications sensitive to noise.

Applications

The TEA1532CT/N1,118 is versatile and can be used in various applications, including:

  • Adapters and chargers for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as television and audio systems

Technical Specifications

The device operates in a wide input voltage range and is available in a small surface-mount package, making it suitable for compact power supply designs. Its operating temperature range ensures reliability across different environments.

Ordering and Packaging

The TEA1532CT/N1,118 is supplied in a reel, facilitating easy integration into automated manufacturing processes. NXP's commitment to quality ensures that each IC is rigorously tested before shipment to guarantee performance as per the datasheet specifications.

By choosing the TEA1532CT/N1,118, designers can create power supplies that are not only energy-efficient but also compact, reliable, and compliant with the latest environmental standards, making it an excellent choice for next-generation electronic devices.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0060 $60.3600
140+ $0.8258 $115.6120
220+ $0.7993 $175.8460
300+ $0.7739 $232.1700
390+ $0.7484 $291.8760
520+ $0.6711 $348.9720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess