Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PFC IC Average Current 200kHz 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name UCC28516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28516DWRG4-ND, UCC28516DWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901734-UCC28516DWR
Ultra Librarian 3D Model Ultra Librarian UCC28516DWR CAD Model

Description

Product Overview: UCC28516DWR by Texas Instruments

The UCC28516DWR is a versatile and high-performance Power Factor Correction (PFC) and PWM controller integrated circuit produced by Texas Instruments. Designed to offer a compact solution for power supply applications, this advanced controller is engineered to deliver efficient power management and conversion for a wide range of electronic devices.

This advanced IC is part of Texas Instruments' UCC series and comes in a 20-SOIC (0.295", 7.50mm Width) package. It features a unique combination of PFC and PWM functionalities, which allows for the creation of reliable, high-efficiency power supplies with fewer external components, saving both space and cost.

Key Features

  • Integrated PFC and PWM Controllers: The UCC28516DWR combines both Power Factor Correction and Pulse Width Modulation controllers in a single chip, which simplifies the design of power systems and enhances performance.
  • Wide Supply Voltage Range: It operates over a broad input voltage range, accommodating various power supply standards and ensuring compatibility with global voltage requirements.
  • High-Efficiency Operation: The device is optimized for high-efficiency operation, which helps reduce energy consumption and heat generation in end applications.
  • Advanced Control Features: The UCC28516DWR includes features such as programmable soft start, over-voltage protection, and brownout protection, enhancing the safety and reliability of the power supply.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the controller offers frequency modulation capabilities.

Applications

The UCC28516DWR is suitable for a variety of applications that require efficient power conversion and management. These include, but are not limited to, switch-mode power supplies, AC-DC adapters, telecommunication equipment, servers, and industrial systems. Its robust design and comprehensive features make it an ideal choice for designers looking to optimize their power supply solutions.

Ordering and Packaging Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number for ordering is UCC28516DWR, and it is supplied in a 20-SOIC package that is RoHS compliant and designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to $0.3412
ECAD model for NCP1608BDR2G
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA-RT
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to $5.1231
ECAD model for ML4800CSX
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention