Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 30 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Ramp
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275679-UC2573DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2573
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2573DTRG4 CAD Model

Description

The UC2573DTRG4 is a highly efficient, integrated voltage regulator designed and manufactured by Texas Instruments. This device is part of a family of fixed-frequency, current-mode PWM (Pulse Width Modulation) controllers that are specifically engineered to deliver a stable and reliable power supply. With its robust feature set and compact design, the UC2573DTRG4 is an ideal solution for a wide range of power conversion applications.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set to the desired level using external resistors, making it highly versatile for different applications.
  • High Efficiency: The UC2573DTRG4 is designed for high efficiency, which helps reduce power loss and heat generation, thereby improving the overall system performance and reliability.
  • Current-Mode Control: The current-mode control provides improved transient response and simplified loop compensation over voltage-mode control.
  • Frequency Compensation: The device includes frequency compensation features that are optimized for a wide range of output capacitors and inductors.
  • Thermal Shutdown: Built-in thermal shutdown functionality ensures that the device is protected from damage due to excessive temperature conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage levels, preventing potential malfunctions caused by low input voltage.

Applications

The UC2573DTRG4 is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supplies for telecommunications equipment
  • Industrial power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC2573DTRG4 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in a wide range of operating conditions. This product is available in a surface-mount package, which is designed for automated assembly processes, reducing manufacturing time and cost.

You May Also Be Interested in

Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER
Need more? Email Us
ECAD model for UCC3585N
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $3.6557
ECAD model for PXM1310BDM-G012
Renesas Electronics America
Multi-Phase PWM Controller with Precision rDS(ON) or DCR Current Sensing for VR10.X Application | IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ECAD model for ISL6565ACVZ
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $11.2958
ECAD model for ZL6105ALAFTKR5646

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention