Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 6kHz ~ 220kHz
Current - Startup 150μA
Supply Voltage (V) 12V ~ 17V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC3817A
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1276478-UCC3817AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3817AD CAD Model

Description

The UCC3817AD from Texas Instruments is a sophisticated power management integrated circuit designed to provide high-performance active power factor correction (PFC). This device is engineered to cater to the needs of low to medium power applications that require PFC to enhance the power factor of the electrical system, thus reducing the total harmonic distortion and improving energy efficiency.

Key Features

  • Active Power Factor Correction: The UCC3817AD is capable of shaping the input current wave to match the input voltage wave, thereby achieving near-unity power factor.
  • Wide Operating Range: This device operates over a wide input voltage range, making it suitable for a variety of global applications and standards.
  • Low Power Dissipation: Designed with low power consumption in mind, the UCC3817AD ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Boost Converter Topology: Utilizes boost converter topology, which is commonly used in PFC circuits to step-up the input voltage to the desired level.
  • Universal AC Input: The device is capable of handling universal AC input, which makes it versatile for use in products that are marketed globally.

Applications

The UCC3817AD is ideal for a range of applications that require efficient power management and high-quality power supply. These applications include:

  • AC-DC power supplies for personal computers
  • AC-DC power supplies for servers and workstations
  • Telecommunication power systems
  • Industrial power systems
  • Consumer electronics

Technical Specifications

The UCC3817AD offers a set of technical specifications that make it a robust choice for power factor correction needs. Some of its specifications include:

  • High-frequency operation up to 500 kHz
  • Low start-up and operating current
  • Precision voltage reference of 2.5V ±1%
  • Integrated under-voltage lockout with hysteresis
  • Soft-start capability to reduce inrush current

In conclusion, the UCC3817AD by Texas Instruments stands out as a reliable and efficient solution for active power factor correction in a variety of electrical and electronic systems. Its combination of features and specifications make it a valuable component for designers looking to optimize power usage and comply with international power standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to $0.3412
ECAD model for NCP1608BDR2G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention