EN
  • EN
  • DE

UCC3817D

Part No UCC3817D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056170-UCC3817D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3817D CAD Model

Description

Product Overview: UCC3817D BiCMOS Power Factor Preregulator

The UCC3817D is a sophisticated power factor correction (PFC) device manufactured by Texas Instruments, designed to enhance the power factor of AC-DC power systems. This advanced component is a critical part of creating more efficient and reliable power supplies by minimizing the phase difference between the current and voltage, thus reducing the reactive power in the system.

Key Features

  • High Performance: The UCC3817D integrates advanced BiCMOS technology, offering a high-performance solution for power factor correction with minimal power loss.
  • Wide Operating Range: It operates over a wide supply voltage range, making it suitable for a variety of applications across different power levels.
  • Low Power Dissipation: The device features low startup and operating currents, which contribute to reduced power dissipation and improved energy efficiency.
  • Flexible Application: It is designed to be used in both continuous and discontinuous conduction modes, providing flexibility for different design requirements.
  • Enhanced Control: The UCC3817D includes features such as overvoltage protection, under-voltage lockout, and programmable soft start, offering enhanced control and protection for your power system.

Applications

The UCC3817D is suitable for a wide range of applications where power factor correction is required. It is commonly used in:

  • AC-DC power supplies for personal computers
  • Industrial power systems
  • Power supplies for servers and telecom equipment
  • Consumer electronics
  • Lighting systems with electronic ballasts

Technical Specifications

With its precision voltage reference and error amplifier, the UCC3817D ensures accurate control of the power factor across different load conditions. The device is packaged in a compact SOIC-16, making it easy to integrate into various circuit designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC3817D is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your power management solutions.

To learn more about the UCC3817D and how it can improve your power supply design, visit the Texas Instruments website for detailed datasheets, application notes, and design resources.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1101 $53.4313
30+ $3.3724 $101.1720
46+ $3.2671 $150.2866
64+ $3.1617 $202.3488
82+ $3.0563 $250.6166
110+ $2.7401 $301.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,758 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess