EN
  • EN
  • DE

UCC2818D

Part No UCC2818D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081874-UCC2818D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2818D CAD Model

Description

The UCC2818D is a versatile Pulse-Width Modulation (PWM) controller designed by Texas Instruments, engineered to drive high-performance power conversion systems with exceptional precision and efficiency. This advanced controller is well-suited for a broad range of applications, including power supplies, AC-DC converters, offline battery chargers, and DC-DC modules.

Key Features

  • Wide Operating Range: The UCC2818D operates at a voltage range of 10V to 16V, making it flexible for various power systems.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 10kHz to 1MHz, providing a customizable approach to different design requirements.
  • Current-Mode Control: This feature offers inherent line feed-forward, cycle-by-cycle current limiting, and simplified loop compensation.
  • Low Startup and Operating Current: The device boasts a low startup current of 100µA and an operating current of 5mA, enhancing overall system efficiency.
  • High-Efficiency Operation: With its advanced design, the UCC2818D ensures efficient power conversion, which is critical for reducing energy consumption and heat generation in electronic systems.
  • Soft-Start Capability: This function limits inrush current during startup, contributing to the reliability and longevity of the power system.
  • Dual Output Drive Stages: The controller features push-pull output stages that can deliver peak currents of ±1A, driving power MOSFETs or IGBTs with ease.

Applications

The UCC2818D is ideal for a variety of high-performance applications. Its robust design and flexible features make it suitable for:

  • Telecommunication power supplies
  • Industrial power systems
  • AC-DC power supplies for consumer electronics
  • Power factor correction circuits
  • Offline battery chargers

Package and Availability

The UCC2818D is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. It is also offered in other package options to suit various design needs. Texas Instruments provides comprehensive support, including datasheets, design resources, and technical assistance to facilitate the integration of the UCC2818D into your power management solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3784 $52.5408
28+ $3.5926 $100.5928
44+ $3.4803 $153.1332
60+ $3.3680 $202.0800
77+ $3.2558 $250.6966
103+ $2.9190 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess