Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 15 V ~ 1000 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 5mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Win Source Part Number 1276350-UCC2917D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2917
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC2917D CAD Model

Description

Overview of Texas Instruments UCC2917D

The Texas Instruments UCC2917D is a robust power management integrated circuit designed for battery charging and power control applications. This versatile device is engineered to facilitate efficient and reliable power distribution, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Programmable Current Limit: The UCC2917D offers a precise programmable current limit function, which allows users to set a maximum current threshold to prevent overloading and potential damage to the power system or the battery.
  • Voltage Regulation: This IC includes voltage regulation capabilities to ensure consistent power delivery and maintain the longevity of the connected battery and electronic components.
  • Power Good Output: A 'power good' output signal is provided, which can be used to indicate when the output power is stable and within the specified range, ensuring reliable operation of the connected load.
  • Thermal Shutdown: The UCC2917D is equipped with thermal shutdown protection, which automatically disables the output if the chip temperature exceeds safe operating limits, protecting the IC from overheating.

Applications

The UCC2917D is suitable for a variety of applications, including but not limited to:

  • Smart Battery Chargers
  • Power Supply Control
  • Portable Electronic Devices
  • Industrial and Medical Equipment

Technical Specifications

The device comes in a surface-mount package and operates over a wide temperature range. It requires a minimal number of external components, which simplifies design and reduces overall system cost.

Quality and Reliability

As with all Texas Instruments products, the UCC2917D is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and consumer applications, ensuring performance and durability.

For detailed technical specifications, application notes, and support documentation, interested parties should consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC NEG FLOATING HOT SWAP 8-DIP
Need more? Email Us
ECAD model for UCC3913N
Texas Instruments
IC SCSI TERMPOWER MGR 8-SOIC
Lowest to $9.5524
ECAD model for UCC3916DP
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Lowest to $30.4570
ECAD model for LTC4236IUFD-2#TRPBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Need more? Email Us
ECAD model for LTC4236IUFD-1#PBF
Texas Instruments
IC PROG HOT SWAP CTRL 24-HTSSOP
Need more? Email Us
ECAD model for UCC3915PWPTR
Texas Instruments
IC PROG POWER MANAGER 24-TSSOP
Lowest to $13.1477
ECAD model for UCC3912PWP
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Texas Instruments
IC NEG FLOATING PWR MGR 8-SOIC
Lowest to $3.8984
ECAD model for UCC3921D
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $4.6228
ECAD model for MAX5900ACEUT-T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention