Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, IMAX, PL, SDFLTCH
Win Source Part Number 035839-UCC3921D
Popularity Medium
Supply and Demand Status Balance
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UCC3921D CAD Model

Description

Introducing the Texas Instruments UCC3921D Power Management IC

The Texas Instruments UCC3921D is a sophisticated power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This IC is an essential component for engineers looking to develop efficient and reliable power systems within their electronic devices. With its robust feature set and high-performance capabilities, the UCC3921D stands out as a versatile solution for a wide range of power management tasks.

Key Features and Benefits

  • Advanced Power Management: The UCC3921D is engineered to provide precise power control and management, ensuring optimal performance and power efficiency for electronic systems.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, which are crucial for maintaining stable operation in sensitive electronic circuits.
  • Protection Features: This IC includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the system from various fault conditions.
  • Flexible Operation: The UCC3921D is designed for flexibility, supporting a variety of operating modes and configurations to meet the specific requirements of different applications.
  • High Efficiency: With its focus on energy efficiency, the UCC3921D helps reduce power consumption and heat generation, leading to longer battery life and reduced cooling requirements in portable and compact devices.

Applications

The UCC3921D from Texas Instruments is well-suited for a diverse array of applications, including but not limited to:

  • DC/DC converters
  • Power supplies for telecommunications and industrial equipment
  • Battery-powered devices
  • Energy-efficient and green-power applications

Technical Specifications

The UCC3921D is housed in a compact package and is designed to operate over a wide temperature range, making it ideal for use in both commercial and industrial environments. With its advanced control algorithms and integration of multiple power management functions, the UCC3921D is a reliable choice for designers who require a high-quality power management solution.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

The UCC3921D is more than just an IC; it's a testament to Texas Instruments' commitment to providing innovative power management solutions that push the boundaries of efficiency, reliability, and performance.

You May Also Be Interested in

Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to €2.6165
ECAD model for MAX15093GWL+
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to €4.0893
ECAD model for UCC2918DP/81510
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to €0.7234
ECAD model for PI6ULS5V9511AUEX
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €6.4527
ECAD model for MAX5900AAEUT
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.5401 €53.1021
36+ €2.9047 €104.5706
55+ €2.8140 €154.7711
75+ €2.7232 €204.2408
97+ €2.6325 €255.3516
130+ €2.3602 €306.8197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,060 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention