Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® 7000B
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 2.375V ~ 2.625V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number EPM7032
Standard Package 480 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A2A
HTSUS 8542.39.0001
Win Source Part Number 870632-EPM7032BTC44-7N
Ultra Librarian 3D Model Ultra Librarian EPM7032BTC44-7N CAD Model

Description

The EPM7032BTC44-7N is an embedded CPLD (Complex Programmable Logic Device) from the MAX® 7000B series by Intel.

  • Package: 44-TQFP
  • I/O Pins: 36
  • Programmable Type: In System Programmable
  • Delay Time: 7.5 ns
  • Voltage Supply: 2.375V to 2.625V
  • Logic Elements/Blocks: 2
  • Macrocells: 32
  • Mounting Type: Surface Mountable
  • Operating Temperature: 0°C to 70°C
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 10MC 20NS 28PLCC /
Lowest to $29.2470
ECAD model for GAL20RA10B-20LJI
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $49.5915
ECAD model for LC4128V-27TN144C
Advanced Micro Devices
28-Pin EE CMOS Versatile PAL Device
Need more? Email Us
ECAD model for PALCE26V12H-15JC
Xilinx Inc.
15 ns pin-to-pin logic delays on all pins
Need more? Email Us
ECAD model for XC95288-15BG352I
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $2.0620
ECAD model for PALCE16V8H-10JC
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 50MHz 5V 28-Pin PLCC
Lowest to $3.6557
ECAD model for GAL20RA10B-15LJN
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 132CSBGA
Lowest to $52.5524
ECAD model for LC4128ZC-75MN132I
Lattice Semiconductor Corporation
In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2096E-100LQ128
Lattice Semiconductor Corporation
In-System Programmable High Density PLD
Lowest to $43.9190
ECAD model for ispLSI1024EA-100LT100

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention