EN
  • EN
  • DE

UCC3913N

Part No UCC3913N
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC NEG FLOATING HOT SWAP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting Through Hole
Case / Package 8-PDIP
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 004739-UCC3913N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3913N CAD Model

Description

UCC3913N Voltage Clamp IC

The UCC3913N is a precision voltage clamp integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance IC is engineered to protect sensitive electronic circuits from over-voltage conditions, making it an essential component for a wide range of applications.

Key Features

  • Programmable Voltage Clamp: The UCC3913N allows users to set a precise clamping voltage level to ensure that the voltage across a load does not exceed a specified maximum.
  • Fast Response Time: With its quick response to over-voltage events, the UCC3913N helps to prevent damage to circuit components, thereby enhancing system reliability.
  • Low Power Consumption: This IC is designed for efficiency, with minimal power loss during operation, making it suitable for portable and battery-operated devices.
  • Wide Operating Voltage Range: The UCC3913N operates across a broad voltage range, accommodating various power supply configurations and application requirements.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the IC is protected from overheating, further safeguarding the electronic system.

Applications

The versatility of the UCC3913N makes it ideal for numerous applications, including:

  • Power supply protection
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics

Technical Specifications

Parameter Value
Clamping Voltage Range Adjustable
Response Time Fast
Operating Voltage Range Wide
Thermal Shutdown Yes

For designers and engineers seeking a reliable voltage protection solution, the UCC3913N offers a blend of performance, precision, and versatility. With its robust feature set, this IC stands out as a top choice for safeguarding electronic systems against voltage transients and over-voltage conditions.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess