Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications SCSI
Features Thermal Limit
Programmable Features Fault Timeout
Supply Voltage - Operating 4 V to 6 V
Current - Output (Max) 1.65A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, /SHTDWN
Win Source Part Number 004743-UCC3916DP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UCC3916DP CAD Model

Description

The Texas Instruments UCC3916DP is a highly sophisticated power management integrated circuit designed to cater to a wide range of applications that require precise power control and monitoring. This device is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and performance.

Key Features

  • Voltage Monitoring: The UCC3916DP offers exceptional voltage monitoring capabilities, ensuring that the voltage levels remain within the specified thresholds for the safe operation of your electronic devices.
  • Programmable Under-Voltage Lockout (UVLO): This feature allows designers to set a specific voltage threshold below which the device will not operate, preventing damage from low-voltage conditions.
  • Over-Voltage Protection: To safeguard against voltage spikes that could potentially harm the circuit, the UCC3916DP includes over-voltage protection that triggers when the input voltage exceeds the predefined limit.
  • Power Good Output: The inclusion of a 'power good' output signal provides a real-time status indicator that can be used for system diagnostics and sequencing.
  • Thermal Shutdown: The device is equipped with thermal shutdown functionality, enhancing the protection against overheating that could lead to system failure.

Applications

The UCC3916DP is versatile and can be employed in various applications, such as:

  • Telecommunications Equipment
  • Datacom Infrastructure
  • Industrial Systems
  • Server and Storage Platforms
  • Power Supply Modules

Technical Specifications

The UCC3916DP is available in a robust 8-pin plastic dip package, ensuring ease of integration into a variety of circuit designs. It operates over a wide temperature range, making it suitable for industrial environments. The device's precision and programmability make it an ideal choice for managing critical power functions in complex electronic systems.

Quality and Support

As with all Texas Instruments products, the UCC3916DP is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. Technical support and comprehensive documentation are available, providing engineers with the resources they need to successfully implement the UCC3916DP into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Need more? Email Us
ECAD model for LTC4236IUFD-1#PBF
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $3.7692
ECAD model for MAX5901LBEUT-T
Maxim Integrated
Single PCI Express, Hot-Plug Controller
Lowest to $7.4028
ECAD model for MAX5954AETX+
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Harris Corporation
DUAL PWR DISTRIBUTION CONTROLLER / Hot Swap Controller 2 Channel General Purpose 14-SOIC
Lowest to $4.5250
ECAD model for HIP1012CB
Texas Instruments
IC NEG FLOATING HOT SWAP 8-DIP
Need more? Email Us
ECAD model for UCC3913N
Texas Instruments
IC NEG VOLTAGE PWR MGR 8SOIC
Lowest to $4.0291
ECAD model for UCC2913DTR
Texas Instruments
IC HOT SWAP CTRLR -48V 14TSSOP
Need more? Email Us
ECAD model for TPS2350PWG4
Texas Instruments
IC PROG HOT SWAP CTRL 24-HTSSOP
Need more? Email Us
ECAD model for UCC3915PWPTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5524 $57.3144
15+ $7.8379 $117.5685
23+ $7.5929 $174.6367
31+ $7.3480 $227.7880
40+ $7.1032 $284.1280
53+ $6.3683 $337.5199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention