EN
  • EN
  • DE

LTC4236IUFD-2#TRPBF

Part No LTC4236IUFD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2.7 mA
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4236
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879842-LTC4236IUFD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4236IUFD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4236IUFD-2#TRPBF Product Overview

The LTC4236IUFD-2#TRPBF from Analog Devices Inc. is a highly integrated Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. It provides intelligent control of the power to board-level circuitry in systems with multiple supply voltages and is available in a compact 24-lead QFN package.

This advanced controller is designed to manage the current inrush and power sequencing during insertion, thus preventing glitches on the supply rail, which can cause other boards in the system to malfunction. It features independent turn-on and turn-off circuitry for two supply voltages, which can be adjusted to suit the specific requirements of the application. This flexibility makes it suitable for complex systems with diverse power needs.

The LTC4236IUFD-2#TRPBF is equipped with numerous protection features that ensure the safety and reliability of the system. These include overcurrent protection, overvoltage protection, and programmable under-voltage lockout. It also offers daisy-chainable fault reporting for system-level fault monitoring and recovery.

For ease of use, the device incorporates a MOSFET gate control for external N-channel MOSFETs, enabling it to handle large current loads with minimal power dissipation. This feature, combined with the controller's ability to operate over a wide voltage range, makes it an ideal choice for high-performance applications in data centers, telecommunications, and industrial systems.

The LTC4236IUFD-2#TRPBF is characterized for operation from -40°C to 85°C, which ensures reliable performance even in harsh environments. With its robust feature set and dependable operation, this Hot Swap controller is an excellent solution for managing power distribution and protecting sensitive electronic components in complex electronic systems.

Analog Devices Inc. is known for its high-quality products and the LTC4236IUFD-2#TRPBF is no exception. It exemplifies the company's commitment to innovation, performance, and reliability, making it a top choice for engineers and designers looking to integrate hot swap capabilities into their systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess