EN
  • EN
  • DE

EX256-FTQG100

Part No EX256-FTQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP
Manufacturer Microchip Technology
Series EX
Package Tray
Number of I/O 81
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name EX256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871313-EX256-FTQG100
Ultra Librarian 3D Model Ultra Librarian EX256-FTQG100 CAD Model

Description

Product Overview: EX256-FTQG100 by Microchip Technology

The EX256-FTQG100 is a high-performance, feature-rich integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to meet the demanding requirements of advanced electronic systems across a wide range of applications, including industrial automation, automotive, consumer electronics, communication, and more.

Key Features:

  • High Processing Power: At the core of the EX256-FTQG100 is a powerful processing unit capable of delivering the computational speed and efficiency required for complex tasks and real-time processing.
  • Robust Memory Architecture: The device includes a generous amount of onboard memory, which is crucial for applications that require fast data access and storage. This enables seamless execution of applications with extensive code or data requirements.
  • Advanced Peripherals: A suite of advanced peripherals complements the main processing unit, allowing for versatile connectivity options, analog to digital conversion, and other functionalities that extend the capabilities of the device.
  • Energy Efficiency: Despite its powerful performance, the EX256-FTQG100 is designed with energy efficiency in mind. It operates at low power, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Form Factor: The 100-pin package of the EX256-FTQG100 allows for a compact footprint on the PCB, saving valuable board space while still providing ample connection points for interfacing with other components.
  • Reliability: Microchip Technology is known for its commitment to quality, and the EX256-FTQG100 is built to meet high reliability standards, ensuring stable and consistent performance across its lifespan.

The EX256-FTQG100 is designed with flexibility in mind, supporting a variety of communication protocols and interfaces, which makes it an ideal choice for designers looking to create scalable and future-proof products. Its robust feature set, coupled with Microchip's renowned support and resources, ensures that integrating the EX256-FTQG100 into any project will help achieve a competitive edge in today's fast-paced technology landscape.

Applications:

Due to its versatile nature, the EX256-FTQG100 is suitable for a broad spectrum of applications, such as:

  • Smart home devices and automation
  • Automotive control systems
  • Industrial monitoring and control equipment
  • Portable and wearable technology
  • Complex data processing units

With the EX256-FTQG100, Microchip Technology continues to deliver solutions that push the boundaries of innovation, performance, and reliability.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess