EN
  • EN
  • DE

UCC28730QDRQ1

Part No UCC28730QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description ZERO-POWER STANDBY PSR FLYBACK C / Zero-Power Standby PSR Flyback Controller for Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 32Hz ~ 83kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806984-UCC28730QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28730QDRQ1 CAD Model

Description

Introducing the UCC28730QDRQ1 from Texas Instruments

The UCC28730QDRQ1 is a state-of-the-art, automotive-grade, flyback power supply controller from Texas Instruments, designed to provide exceptional efficiency and reliability for a range of vehicular applications. This powerful component is engineered to meet the rigorous demands of the automotive industry, making it an ideal choice for manufacturers looking to incorporate robust power solutions into their designs.

Optimized for Efficiency

At the heart of the UCC28730QDRQ1's design is its ability to deliver high-efficiency power conversion. The device achieves this through its innovative primary-side regulation (PSR) technique, which eliminates the need for an optocoupler and secondary-side feedback components. This not only simplifies the overall design but also enhances response time and reduces power loss, leading to improved system efficiency and performance.

Advanced Features

The UCC28730QDRQ1 comes packed with advanced features that cater to the complex needs of automotive power systems. It supports a wide input voltage range, making it versatile for various applications. The controller also integrates features such as constant-voltage (CV) and constant-current (CC) regulation, ensuring precise power delivery and protection for connected devices.

Moreover, the device boasts excellent standby power performance, which is crucial for automotive applications where battery life and power conservation are of paramount importance. It does so by employing advanced burst-mode operation to minimize standby power consumption without compromising the performance.

Robust and Reliable

Reliability is a non-negotiable aspect of automotive components, and the UCC28730QDRQ1 excels in this regard. It is designed to operate in harsh automotive environments and is qualified according to AEC-Q100 standards, ensuring its durability and longevity. Additionally, the controller includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the system against potential damage from electrical anomalies.

Easy to Integrate

Despite its advanced capabilities, the UCC28730QDRQ1 is designed with ease of integration in mind. Its compact form factor and minimal external component requirements make it a breeze to incorporate into existing designs, reducing time-to-market and simplifying the design process for engineers.

In summary, the UCC28730QDRQ1 from Texas Instruments represents a leap forward in automotive power supply design, offering a blend of efficiency, advanced features, and uncompromised reliability, all in a package that's easy to integrate into a wide array of automotive applications.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4661 $51.3135
85+ $1.2029 $102.2465
130+ $1.1653 $151.4890
180+ $1.1278 $203.0040
230+ $1.0902 $250.7460
310+ $0.9774 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess