EN
  • EN
  • DE

NCV1362ABDR2G

Part No NCV1362ABDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AUTOMOTIVE PRIMARY SIDE PWM CONT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Supply (Vcc/Vdd) 6.5V ~ 28V
Duty Cycle -
Frequency - Switching 1kHz ~ 140kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCV1362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372625-NCV1362ABDR2G
Ultra Librarian 3D Model Ultra Librarian NCV1362ABDR2G CAD Model

Description

ON Semiconductor NCV1362ABDR2G Product Overview

The NCV1362ABDR2G is a high-performance, automotive-grade, fixed-frequency, current-mode controller designed for off-line and DC-to-DC converter applications. This integrated circuit (IC) from ON Semiconductor is tailored to deliver precision and efficiency, making it an ideal choice for a wide range of power management solutions.

Key Features

  • Current-Mode Control: The NCV1362ABDR2G offers excellent loop response and inherent protection against short circuits due to its current-mode control architecture.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, reducing RF interference and allowing for predictable behavior, which is essential in automotive and industrial applications.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, this IC ensures reliable startup and reduces power dissipation.
  • Under-Voltage Lockout (UVLO): It features an under-voltage lockout with hysteresis, which prevents the device from operating at insufficient voltages, enhancing system safety and reliability.
  • Thermal Shutdown: The thermal shutdown feature protects the device from overheating, contributing to the overall longevity of the product.
  • Frequency Dithering: Frequency dithering reduces electromagnetic interference (EMI), which is critical for meeting regulatory standards, particularly in automotive applications.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the rigorous AEC-Q100 standards for reliability and performance.

Applications

The NCV1362ABDR2G is versatile and can be used in various applications, including but not limited to:

  • Automotive systems such as infotainment, lighting, and advanced driver-assistance systems (ADAS)
  • DC-to-DC converters for industrial and telecommunications equipment
  • Power supplies for consumer electronics
  • Offline power converters

Package and Availability

The NCV1362ABDR2G comes in a compact SOIC-8 package, offering a space-saving solution for modern electronic designs. Its robust design and advanced features make it a reliable component for power regulation in critical systems where performance and durability are paramount.

With ON Semiconductor's commitment to quality, the NCV1362ABDR2G is a testament to the company's dedication to providing industry-leading, automotive-grade power management solutions that engineers and designers can trust.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2897 $50.3734
54+ $1.8788 $101.4552
83+ $1.8201 $151.0683
114+ $1.7613 $200.7882
147+ $1.7026 $250.2822
197+ $1.5265 $300.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess