EN
  • EN
  • DE

NCP1341B5D1R2G

Part No NCP1341B5D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle 75%
Frequency - Switching 1.3kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1341
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372628-NCP1341B5D1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1341B5D1R2G CAD Model

Description

ON Semiconductor NCP1341B5D1R2G Product Overview

The NCP1341B5D1R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is tailored for AC-DC converters and off-line power supplies, offering a slew of features that enhance both performance and efficiency. It is a prime choice for engineers looking to develop power solutions for consumer electronics, industrial systems, and smart home devices.

Key Features and Benefits

  • High-Efficiency Operation: The NCP1341B5D1R2G incorporates an array of mechanisms to achieve high efficiency, such as frequency foldback and skip mode, which help to minimize power losses during light-load conditions and standby mode.
  • Advanced Protection Circuits: It includes various protection features like overvoltage protection (OVP), overcurrent protection (OCP), and over-temperature protection (OTP), ensuring the safety and reliability of the end application.
  • Fixed-Frequency Operation: This controller operates at a fixed frequency, which simplifies EMI filter design, helping to reduce noise and meet regulatory standards.
  • Current-Mode Control: The current-mode architecture provides excellent transient response and simplified loop compensation, leading to stable and responsive power supply designs.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility in their power supply configurations.

Applications

  • Consumer Electronics
  • Industrial Power Systems
  • Smart Home Appliances
  • Power Adapters
  • Offline Power Supplies

The ON Semiconductor NCP1341B5D1R2G is a robust solution for power supply designs that require high efficiency, reliability, and ease of use. Its comprehensive feature set ensures that it can meet the demands of a wide range of applications, making it a versatile choice for designers looking to enhance the performance of their power systems. With ON Semiconductor's commitment to quality and performance, the NCP1341B5D1R2G stands out as an exceptional choice for your next power supply project.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0036 $51.0612
41+ $2.4645 $101.0445
63+ $2.3875 $150.4125
87+ $2.3105 $201.0135
112+ $2.2335 $250.1520
150+ $2.0024 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess