EN
  • EN
  • DE

UCC28712DR

Part No UCC28712DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage, Constant-Current Controller | IC REG CTRLR FLYBK ISO 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9V ~ 35V
Switching Frequency 680Hz ~ 100kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276304-UCC28712DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28712DR CAD Model

Description

Product Overview: Texas Instruments UCC28712DR

The UCC28712DR from Texas Instruments is a highly integrated and efficient fixed-frequency flyback controller designed for off-line power converters. This advanced power solution is ideal for applications requiring tight voltage and current regulations, such as smartphone and tablet adapters, set-top boxes, and other auxiliary power supplies.

Key Features

  • Optimized for Efficiency: The UCC28712DR utilizes primary-side regulation (PSR) which eliminates the need for an optocoupler, reducing system complexity and enhancing reliability while achieving excellent cross-regulation for multiple output applications.
  • Green-Mode Operation: It features a low quiescent current and green-mode operation that reduces standby power consumption, making it suitable for designs that need to comply with stringent energy efficiency standards.
  • Advanced Protection: This controller includes built-in features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Wide Input Voltage Range: It is designed to operate over a wide input voltage range, accommodating global AC voltage variations and making it versatile for a variety of power supply designs.
  • Drive Capability: The UCC28712DR can directly drive a power MOSFET, simplifying the circuit design and reducing external component count.

Applications

The controller's flexibility and features make it suitable for a broad range of applications, including but not limited to:

  • AC/DC adapters for mobile devices
  • Auxiliary power supplies for home appliances
  • Standby and auxiliary power supplies for industrial systems

Product Specifications

The UCC28712DR is provided in an 8-pin SOIC package, which offers a compact footprint for space-constrained applications. It supports discontinuous conduction mode (DCM) operation to further improve efficiency, especially at light loads. The integrated 700V startup switch facilitates rapid start-up and reduces standby power losses.

Conclusion

With its combination of energy-saving features, robust protection, and ease of use, the UCC28712DR from Texas Instruments stands out as a superior choice for designers looking to create compact, efficient, and reliable power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5745 $51.4900
48+ $2.1124 $101.3952
74+ $2.0464 $151.4336
101+ $1.9804 $200.0204
131+ $1.9144 $250.7864
175+ $1.7163 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,110 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess