EN
  • EN
  • DE

RTL8189ETV-CG

Part No RTL8189ETV-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302493-RTL8189ETV-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8189ETV-CG CAD Model

Description

The Realtek RTL8189ETV-CG is a low power consumption, highly integrated single-chip 802.11b/g/n Wireless LAN (WLAN) network interface controller combining a WLAN MAC, a 1T1R capable WLAN baseband, and WLAN RF in a single chip. This chip is designed for applications requiring a small form factor and low power consumption, making it ideal for mobile and embedded devices.

Applications

  • Mobile Devices: Used in smartphones and tablets to provide Wi-Fi connectivity.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for wireless communication.
  • IoT Devices: Enables Wi-Fi connectivity for various Internet of Things devices, such as smart sensors and appliances.
  • Portable Media Players: Provides wireless access for streaming music and video content.
  • Embedded Systems: Used in industrial control systems and other embedded applications requiring wireless communication.

Features

  • IEEE 802.11b/g/n compliant: Supports standard Wi-Fi protocols for broad compatibility and interoperability.
  • Integrated WLAN MAC, Baseband, and RF: Reduces the number of external components, simplifying board design and lowering costs.
  • 1T1R (1 Transmit, 1 Receive): Offers a balance of performance and power efficiency.
  • Supports Wi-Fi Direct: Enables peer-to-peer wireless connections without the need for an access point.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • SDIO Interface: Simplifies integration with host processors and reduces pin count.
  • Supports WEP, WPA, and WPA2 encryption: Ensures secure wireless communication.

Benefits

  • Reduced BOM Cost: Integration of key components reduces the overall cost of materials.
  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Simplified Design: Highly integrated design simplifies PCB layout and reduces development time.
  • Compact Size: Suitable for use in small form-factor devices where space is limited.
  • Reliable Wireless Connectivity: Provides stable and consistent Wi-Fi performance.
  • Enhanced Security: Supports advanced encryption standards for secure wireless communication.

Technical Specifications

The RTL8189ETV-CG operates in the 2.4 GHz frequency band and supports data rates up to 72.2 Mbps. It incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The SDIO interface ensures seamless connectivity to various host processors, making it easy to integrate into a wide range of devices. The chip's compact size and low power consumption make it an ideal solution for mobile and IoT applications where space and battery life are critical.

The Realtek RTL8189ETV-CG is a versatile and reliable Wi-Fi solution, offering a balance of performance, cost, and power efficiency. Its highly integrated design and support for industry-standard protocols make it an excellent choice for embedded systems and mobile devices that require wireless connectivity.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.9563
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1536 $51.6864
57+ $1.7671 $100.7247
88+ $1.7119 $150.6472
121+ $1.6566 $200.4486
157+ $1.6014 $251.4198
209+ $1.4358 $300.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,459 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess