EN
  • EN
  • DE

SS441A

Part No SS441A
Manufacturer Honeywell
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 11.5mT Trip, 2mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.8 V to 30 V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package Radial Lead
Win Source Part Number 030849-SS441A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS441A CAD Model

Description

The SS441A is a Hall-effect sensor IC designed and manufactured by Honeywell Sensing and Productivity Solutions. It's a unipolar Hall-effect digital sensor, meaning it responds to a single magnetic pole (typically the south pole). The SS441A is known for its robust performance and reliability in a variety of sensing applications.

Applications

  • Position sensing: Used to detect the position of actuators, valves, and other moving parts in industrial equipment and machinery.
  • Speed sensing: Employed in measuring the rotational speed of shafts and gears in motors, pumps, and other rotating equipment.
  • Proximity detection: Utilized for detecting the presence or absence of objects within a certain range in automated systems and security devices.
  • Flow measurement: Integrated into flow meters to measure the rate of fluid or gas flow in industrial processes and HVAC systems.
  • Magnetic switch replacement: Can be used to replace mechanical switches in certain applications, offering increased reliability and durability.

Features

  • Unipolar Hall-effect sensing: Responds to a single magnetic pole, simplifying application in certain designs.
  • Digital output: Provides a clean, digital signal that's easy to interface with microcontrollers and other digital circuits.
  • Wide operating voltage range: Functions reliably over a broad range of supply voltages.
  • Small size: The compact package allows for easy integration into space-constrained applications.
  • Robust design: Withstands harsh environmental conditions, ensuring long-term reliability.

Benefits

  • Improved system performance: Accurate and reliable sensing enhances the performance of the overall system.
  • Simplified design: Digital output simplifies the interface with other digital components.
  • Reduced system size: Compact package allows for smaller, more efficient designs.
  • Increased reliability: Robust design ensures dependable operation in challenging environments.
  • Cost-effective: Provides reliable sensing capabilities at a competitive price.

Additional Details

The SS441A Hall-effect sensor operates by detecting the presence of a magnetic field of sufficient strength from a single pole. When the magnetic field strength exceeds the operate point, the sensor's output switches to the active state. The output remains active until the magnetic field strength falls below the release point. The sensor typically requires an external pull-up resistor on the output pin. It operates on a DC supply voltage, typically in the range of 4.5 V to 24 V. Its unipolar design and digital output make it a popular choice for various sensing applications.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.3339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6250 $50.0000
175+ $0.5854 $102.4450
270+ $0.5656 $152.7120
385+ $0.5261 $202.5485
495+ $0.5063 $250.6185
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess