EN
  • EN
  • DE

UCC28704DBVT-1

Part No UCC28704DBVT-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC FLYBACK CTLR CVCC PSR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 8.5 V to 35 V
Frequency - Switching 85kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1115874-UCC28704DBVT-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28704DBVT-1 CAD Model

Description

Introducing the UCC28704DBVT-1 from Texas Instruments

The UCC28704DBVT-1 is a state-of-the-art, fixed-frequency, flyback power supply controller from Texas Instruments, designed to drive high-efficiency and cost-effective power adapters. This advanced controller integrates multiple features to ensure a low standby power consumption, making it an ideal choice for energy-sensitive applications.

Key Features

  • High Efficiency: The UCC28704DBVT-1 is engineered to optimize efficiency across a wide range of load conditions, which is critical for meeting stringent energy standards.
  • Primary-Side Regulation: With its primary-side regulation (PSR), this controller eliminates the need for an optocoupler and secondary-side feedback components, thus reducing the overall bill of materials and simplifying the power supply design.
  • Advanced Control Methods: It employs multi-mode control that transitions seamlessly between quasi-resonant and discontinuous conduction modes, depending on the load conditions, to maintain high efficiency and performance.
  • Low Standby Power: The UCC28704DBVT-1 is specifically tailored to achieve ultra-low standby power, less than 30mW, which is essential for energy-saving regulations.

Applications

The controller is well-suited for a broad range of applications, including but not limited to:

  • AC-to-DC power adapters for personal electronics
  • Power supplies for IoT and smart home devices
  • Standby and auxiliary power supplies

Technical Specifications

With a wide input voltage range and the ability to support output power up to 24W without an external heat sink, the UCC28704DBVT-1 is versatile and robust. It is compliant with the DoE Level VI and CoC Tier 2 standards, ensuring it meets current environmental and energy efficiency requirements.

Package and Reliability

The UCC28704DBVT-1 comes in a compact SOT-23-6 package, optimizing board space and allowing for smaller power supply designs. Texas Instruments' commitment to quality ensures that this controller provides reliable and consistent performance, making it a trusted choice for designers and manufacturers alike.

In summary, the UCC28704DBVT-1 by Texas Instruments is a highly efficient, feature-rich power supply controller that offers significant advantages in terms of energy savings, design simplicity, and cost-effectiveness, making it an excellent selection for modern power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2464 $51.6672
55+ $1.8432 $101.3760
85+ $1.7856 $151.7760
116+ $1.7280 $200.4480
150+ $1.6704 $250.5600
201+ $1.4976 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess