EN
  • EN
  • DE
  • IT

QSD124

Part No QSD124
Manufacturer Fairchild/ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description IC PHOTOTRANS IR 880NM BLACK 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Current - Dark (Id) (Max) 100nA
Wavelength 880nm
Viewing Angle 24°
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C to 100°C (TA)
Dimension T 1 3/4
Win Source Part Number 135838-QSD124
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing, LED Lighting
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian QSD124 CAD Model

Description

The QSD124 is a through-hole mounted top view sensor manufactured by Fairchild/ON Semiconductor.

  • Viewing Angle: 24 degrees
  • Wavelength: 880nm
  • Current - Dark (Id) (Max): 100nA
  • Applications: industrial, signal processing, and LED lighting
  • Maximum Power Dissipation: 100mW
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Operating Temperature Range: -40°C to 100°C (TA)
  • Packaging: bulk
  • Supply and Demand Status: limited
  • Applications: sensing and transducer

You May Also Be Interested in

Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 850NM TOP VIEW 6DIP
Need more? Email Us
Lite-On Inc.
PHOTOTRAN NPN 3MM IR DARK
Lowest to $0.1032
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW RAD / Phototransistors 920nm Side View Radial
Lowest to $6.9635
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Lite-On Inc.
Lowest to $0.2923

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6423 $57.8070
215+ $0.5271 $113.3265
330+ $0.5106 $168.4980
455+ $0.4941 $224.8155
590+ $0.4777 $281.8430
785+ $0.4283 $336.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess