EN
  • EN
  • DE

UCC2819D

Part No UCC2819D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description PROGRAMMABLE OUTPUT POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Operating Supply Voltage 10.8 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276264-UCC2819D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2819
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2819D CAD Model

Description

Product Overview: UCC2819D Power Factor Correction Controller

The UCC2819D is a versatile Power Factor Correction (PFC) controller designed by Texas Instruments, which is engineered to enhance power system performance by reducing power loss and improving power efficiency. This integrated circuit is particularly suitable for AC/DC applications where power factor correction is essential, such as in switch-mode power supplies, power adapters, and a range of industrial and consumer electronics.

Key Features

  • Average Current Mode Control: The UCC2819D employs an average current mode control mechanism, which ensures stable and accurate power factor correction over a wide range of input voltages and load conditions.
  • Universal Input Voltage: It is designed to operate with a universal input voltage range, making it ideal for products that are intended for a global market.
  • Low Start-Up Current: The device boasts a low start-up current, which minimizes the stress on components at power-up and contributes to the overall reliability of the power supply.
  • Programmable Switching Frequency: Users can set the optimal switching frequency for their application, allowing for a balance between efficiency, component size, and cost.
  • Integrated Protections: To ensure safe operation, the UCC2819D includes various protection features such as overvoltage, undervoltage lockout, and peak current limit.

Applications

The UCC2819D is widely used in applications that require efficient power management. These include:

  • AC/DC power supplies for personal computers
  • Telecommunications equipment
  • Flat-panel display TVs and monitors
  • Power adapters for portable devices
  • Industrial power systems

Package and Availability

The UCC2819D is available in a compact SOIC-16 package, which is suitable for space-constrained applications. It is also available in different temperature ranges, catering to a variety of environmental conditions. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the UCC2819D into your power management solutions.

With its robust feature set and flexible design options, the Texas Instruments UCC2819D stands out as a high-performance solution for power factor correction needs across a broad spectrum of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess