EN
  • EN
  • DE

UCC28180D

Part No UCC28180D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 250KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC28180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -UCC28180D-NDR, -296-37132-5-ND, 296-37132-5, -296-37132-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938067-UCC28180D
Ultra Librarian 3D Model Ultra Librarian UCC28180D CAD Model

Description

The UCC28180D is a versatile and robust Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments. This device is specifically engineered to facilitate the development of high-performance power supplies, with a particular emphasis on off-line and DC-to-DC power conversion applications. Its advanced features and design make it suitable for a wide range of power supply topologies, including boost, buck, flyback, and forward converters.

Key Features

  • Wide PWM Frequency Range: The UCC28180D operates at a programmable switching frequency that ranges from 16 kHz to 250 kHz, allowing designers to optimize their power supply for efficiency or size by selecting the appropriate frequency for their application.
  • Advanced Current Mode Control: This technique provides superior transient response, simplified loop compensation, and robust overload protection, enhancing the performance and reliability of the end application.
  • Multi-Mode Operation: The UCC28180D incorporates both continuous conduction mode (CCM) and discontinuous conduction mode (DCM), providing flexibility in addressing various load conditions.
  • High-Efficiency Operation: With its low-startup and operating currents, the UCC28180D maximizes efficiency, which is crucial for energy-saving applications and compliance with energy efficiency standards.
  • Programmable Soft Start: This feature limits inrush current during startup, reducing stress on the power supply components and extending their operational life.
  • Built-in Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the overall safety and durability of the power supply.

Applications

The UCC28180D is ideal for a variety of applications, including but not limited to:

  • AC/DC power supplies for consumer electronics
  • LED drivers
  • Power supplies for communication equipment
  • Industrial power systems

Package and Availability

The UCC28180D is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to assist engineers in integrating this PWM controller into their designs.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3844 $51.8940
280+ $0.3601 $100.8280
435+ $0.3479 $151.3365
620+ $0.3236 $200.6320
805+ $0.3115 $250.7575
1,005+ $0.2993 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess