EN
  • EN
  • DE

UCC3819D

Part No UCC3819D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Supply Voltage - Operating 10.8 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 004710-UCC3819D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3819D CAD Model

Description

Product Overview: Texas Instruments UCC3819D

The UCC3819D from Texas Instruments is a versatile Power Factor Correction (PFC) controller IC designed to enhance the power factor of AC-DC power systems. This advanced integrated circuit is engineered to meet the needs of a wide range of applications, including but not limited to switch-mode power supplies, lighting systems, and industrial power units.

Key Features

  • High Power Factor: The UCC3819D is tailored to achieve near-unity power factor, which reduces reactive power in the system, leading to improved energy efficiency and compliance with international power quality standards.
  • Average Current Mode Control: This method of control ensures continuous monitoring and adjustment of the input current, allowing it to follow the shape of the input voltage waveform closely, thus optimizing power factor.
  • Wide Range of Operation: The device can operate over a wide input voltage range, accommodating various global power standards and allowing for flexibility in design for different market requirements.
  • Low Start-Up Current: The UCC3819D features a low start-up current, which minimizes stress on the system at power-up and contributes to the longevity of the power supply.
  • Over-Voltage Protection: Built-in over-voltage protection safeguards the system against voltage spikes, ensuring reliability and stability of the power supply.

Applications

  • AC-DC Adapters
  • Off-line Power Supplies
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems
  • Lighting Systems

With its robust design and advanced features, the UCC3819D is an optimal choice for designers who require a reliable and efficient PFC solution. Its ability to maintain high power factor across a wide load range makes it an indispensable component in the quest for energy-efficient power systems. The UCC3819D comes in a compact SOIC-16 package, making it suitable for space-constrained applications while providing ample functionality for complex power management tasks.

Overall, the Texas Instruments UCC3819D is a high-performance solution that meets the stringent requirements of modern power systems, ensuring both energy conservation and power system reliability.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5921 $51.8420
48+ $2.1269 $102.0912
73+ $2.0604 $150.4092
101+ $1.9940 $201.3940
130+ $1.9275 $250.5750
174+ $1.7281 $300.6894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess