Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 150V
Id - Continuous Drain Current 18A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 110mOhm at 18A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 70nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1080pF at 25V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182443-HUF75829D3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF75829D3 CAD Model

Description

Product Overview: HUF75829D3 by ON Semiconductor

The HUF75829D3 is a high-performance N-Channel UltraFET Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of a robust portfolio of power management solutions that cater to a wide range of applications, including automotive, industrial, and consumer electronics.

Engineered for optimal performance, the HUF75829D3 boasts a 75A, 30V rating, making it an excellent choice for high-current and high-voltage operations. The device is characterized by its low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses, thereby improving overall energy efficiency. This feature is particularly beneficial in applications that demand minimal power dissipation and extended battery life.

The HUF75829D3 incorporates advanced UltraFET technology that enhances its switching performance. This technology ensures that the MOSFET has fast switching speeds, a critical attribute for power supplies and DC-DC converters where high-frequency operation is paramount. The fast switching speeds also contribute to reduced switching losses, further enhancing the efficiency of the overall system.

The robustness of the HUF75829D3 is evidenced by its maximum junction temperature of 175°C, allowing it to perform reliably even under extreme thermal conditions. This durability makes it suitable for demanding environments and ensures a long operational lifespan, thereby reducing maintenance costs and system downtime.

ON Semiconductor has designed the HUF75829D3 with a TO-252 DPAK package, which not only ensures a compact footprint but also offers excellent thermal performance. The DPAK package is widely recognized for its ease of installation and is compatible with standard surface-mount technology (SMT), simplifying the assembly process and facilitating mass production.

In summary, the HUF75829D3 from ON Semiconductor is a state-of-the-art N-Channel Power MOSFET that delivers high efficiency, fast switching, and robust thermal performance. Its superior specifications make it an ideal choice for designers looking to optimize power management in their applications while maintaining reliability and cost-effectiveness.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $1.3181
ECAD model for IRLZ24
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.4023
ECAD model for AOD404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to $64.2352
ECAD model for JANTX2N6766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention