Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series UPM (Universal Power Modules)
Package Tube
Connector Usage Backplane
Connector Type Header, Male Blades
Connector Style Blade Power
Number of Positions 9
Number of Positions Loaded All
Number of Rows 1
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 9 Power
Features Board Guide
Contact Finish Gold or Gold-Palladium
Color Gray
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 250V
Base Product Number 5646959
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 5646959-1-ND,A101868,56469591,2266-5646959-1
Standard Package 19
Win Source Part Number 1205818-5646959-1
Ultra Librarian 3D Model Ultra Librarian 5646959-1 CAD Model

Description

The 5646959-1 is a backplane connector manufactured by TE Connectivity. This connector is designed to provide high-speed, reliable signal transmission between circuit boards in backplane applications. It is commonly used in telecommunications, data communications, and industrial equipment to facilitate communication between various modules or cards within a system.

Applications

  • Telecommunications equipment (servers, routers, switches)
  • Data communications systems
  • Industrial control systems
  • Medical equipment
  • Aerospace and defense applications
  • High-speed data transfer systems

Features

  • High-speed signal transmission: Designed for high-bandwidth applications.
  • Robust construction: Ensures reliable performance in demanding environments.
  • Press-fit termination: Provides a secure and gas-tight connection.
  • Shielded design: Minimizes electromagnetic interference (EMI).
  • High pin count: Supports complex signal routing requirements.
  • Connector Type: Receptacle

Benefits

  • Reliable Performance: Robust design ensures stable signal transmission, reducing the risk of system failures.
  • High Bandwidth: Supports high-speed data transfer, enabling efficient communication between modules.
  • Easy Installation: Press-fit termination simplifies assembly and reduces installation costs.
  • EMI Protection: Shielded design minimizes interference, ensuring signal integrity.
  • Versatile Connectivity: High pin count allows for complex signal routing and versatile connectivity options.

Additional Details

The 5646959-1 backplane connector features a press-fit termination style, allowing for easy and reliable installation into the backplane. It is designed to meet industry standards for signal integrity and reliability. The shielded design helps to minimize EMI, ensuring consistent performance in noisy environments. It is often used in conjunction with mating header connectors on plug-in cards to create a complete backplane interconnect system. Number of Positions - varies based on specific configuration

You May Also Be Interested in

Amphenol
CONN BLADE PWR
Lowest to $6.9283
ECAD model for 10106269-0504001LF
Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to $23.3410
ECAD model for 10060905-101LF
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to $28.3670
ECAD model for 10115025-101LF
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
ECAD model for 9032646823
Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51731-057LF
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to $1.1039
ECAD model for 70430-112LF
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention