EN
  • EN
  • DE

UC3854DW

Part No UC3854DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 048439-UC3854DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3854DW CAD Model

Description

The UC3854DW is a sophisticated power factor correction (PFC) device designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit is engineered to provide high-quality power factor correction for AC-DC power systems, ensuring that energy is used efficiently and effectively.

Key Features

  • Enhanced Performance: The UC3854DW offers an advanced level of power factor correction, enabling systems to approach a power factor of 1, which is synonymous with optimal use of electrical power.
  • Wide Operating Range: This device is suitable for a broad range of input voltages, making it versatile for various applications across different regions and power supplies.
  • Programmable Output: It features programmable functions that allow designers to tailor the output to specific needs, ensuring compatibility with a diverse array of electrical equipment.
  • Low Power Dissipation: TI's technology ensures that the UC3854DW operates with minimal power loss, contributing to the overall energy efficiency of the system it is integrated into.

Applications

The UC3854DW is ideal for use in systems that require reliable and efficient power factor correction. Common applications include:

  • Switch-mode power supplies (SMPS)
  • Power adapters for laptops and personal computers
  • Telecommunications equipment
  • Industrial power systems
  • Consumer electronics

Technical Specifications

The UC3854DW is housed in a 16-pin SOIC package and operates over a temperature range of -40°C to +85°C. It integrates features such as overvoltage protection, undervoltage lockout, and a totem-pole output stage capable of driving a power MOSFET. The device is designed for systems that convert utility power into DC power while minimizing the generation of harmonic currents.

Quality and Reliability

As with all Texas Instruments products, the UC3854DW is manufactured to meet high standards of quality and reliability. It is a testament to TI's commitment to providing components that lead the industry not only in performance but also in dependability.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0006 $52.0078
31+ $3.2826 $101.7606
48+ $3.1800 $152.6400
65+ $3.0774 $200.0310
85+ $2.9749 $252.8665
113+ $2.6671 $301.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess