Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Rohm Semiconductor
Package Tape & Reel
Mode Boundary Conduction (BCM)
Frequency - Switching 220kHz
Current - Startup 65 µA
Voltage - Supply 10V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP-J
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 846-BD7691FJ-E2DKR,846-BD7691FJ-E2TR,846-BD7691FJ-E2CT
Standard Package 2,500
Win Source Part Number 972792-BD7691FJ-E2
Ultra Librarian 3D Model Ultra Librarian BD7691FJ-E2 CAD Model

Description

The Rohm Semiconductor BD7691FJ-E2 is an integrated circuit designed for power factor correction.

  • Switching Frequency: 220kHz
  • Operating Mode: boundary conduction mode
  • Startup Current: 65 µA
  • Voltage Supply: 10V ~ 26V
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Device Package: 8-SOP-J
  • Operating Temperature: -40°C to 105°C
  • Packaging: tape and reel
  • Standard Package: 2,500
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99

You May Also Be Interested in

Power Integrations
IC PFC CTLR 205W 90V 16ESIP
Lowest to $4.1838
ECAD model for PFS7525H
Power Integrations
IC PFC CTLR 320W 90V 16ESIP
Lowest to $29.3234
ECAD model for PFS7527H
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ECAD model for L4986B
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
ON Semiconductor
IC PFC CONTROLLER CCM/DCM 20SOIC / Power Factor Correction Controller 5.62mA 20kHz to 250kHz 20-Pin SOIC W T/R
Need more? Email Us
ECAD model for NCP1652DWR2G
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
Linear Technology
Power Factor Controller
Lowest to $3.5768
ECAD model for LT1249CN8
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.8601
ECAD model for FAN7930CMX-G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2251 $55.1295
100+ $1.0053 $100.5300
155+ $0.9738 $150.9390
215+ $0.9424 $202.6160
275+ $0.9110 $250.5250
370+ $0.8168 $302.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention