EN
  • EN
  • DE

UCC28500N

Part No UCC28500N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BICMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 80kHz ~ 120kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1276282-UCC28500N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2850
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28500N CAD Model

Description

The UCC28500N is a state-of-the-art PWM (Pulse Width Modulation) controller designed by Texas Instruments, renowned for its innovative approach to power management solutions. This advanced controller integrates multiple features to enhance the performance and efficiency of power supplies in a variety of applications.

At the core of the UCC28500N's functionality is its ability to provide precise control over power conversion processes. This is achieved through its bi-directional synchronous rectification control, which optimizes efficiency, especially in low output voltage and high current conditions. Its versatility is further underscored by its dual-mode operation, which includes both voltage-mode and current-mode control, offering flexibility for different power supply topologies.

The device is equipped with an array of protective features that safeguard against a multitude of potential issues. Overcurrent protection, brownout protection, and overvoltage protection are built into the UCC28500N, ensuring reliable operation under adverse conditions. Additionally, the controller includes soft-start functionality that minimizes inrush current during startup, which is crucial for maintaining system stability and longevity.

The UCC28500N's innovative design also focuses on energy conservation. With its low standby power consumption, it is an ideal choice for applications that require compliance with energy-saving standards. This makes the UCC28500N a perfect fit for power supplies in consumer electronics, industrial systems, and communication equipment that demand high efficiency and low power dissipation.

Designed to operate over a wide range of input voltages, the UCC28500N can manage power supplies that require input voltages from 9V to 20V. The versatility of this controller is further enhanced by its ability to drive both N-channel and P-channel MOSFETs, providing designers with greater flexibility in selecting the appropriate power components for their systems.

Overall, the UCC28500N is an exemplary solution for designers looking to improve the performance, efficiency, and reliability of their power supply designs. With its advanced features and Texas Instruments' commitment to quality, the UCC28500N stands out as a top choice for a wide range of power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess