EN
  • EN
  • DE

PTN3500DH

Part No PTN3500DH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Maintenance and control device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 284004-PTN3500DH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3500DH CAD Model

Description

The PTN3500DH from NXP Semiconductors is a robust, high-performance interface bridge designed for the seamless conversion between DisplayPort signals and LVDS (Low Voltage Differential Signaling) display panels. This advanced component is engineered to meet the needs of modern multimedia and computing applications, offering a reliable solution for system designers looking to bridge the gap between cutting-edge video interfaces and established display technologies.

Key Features

  • DisplayPort 1.1a Compliant: The PTN3500DH supports the DisplayPort 1.1a specification, ensuring compatibility with a wide range of video sources.
  • Dual-Mode LVDS Output: It can drive two LVDS output channels, accommodating high-resolution panels that require dual-link connectivity for superior visual performance.
  • High Resolution Support: Capable of supporting display resolutions up to WUXGA (1920x1200), the PTN3500DH is ideal for high-definition video applications.
  • Advanced Power Management: The device includes power-saving features that reduce power consumption during idle periods, contributing to energy-efficient system designs.
  • Integrated EDID Buffer: With an integrated Extended Display Identification Data (EDID) buffer, the PTN3500DH simplifies the process of panel detection and system configuration.

Applications

The PTN3500DH is suitable for a broad range of applications, including:

  • Notebook and Desktop Monitors
  • Industrial Displays
  • Digital Signage
  • Medical Imaging Equipment
  • Avionics and Military Display Systems

Technical Specifications

Below are the technical highlights of the PTN3500DH:

  • Package: HVQFN56
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V

For designers and engineers looking to integrate high-resolution LVDS displays with DisplayPort video sources, the PTN3500DH from NXP provides a versatile and dependable solution. With its comprehensive feature set and adherence to industry standards, this interface bridge represents a key component for next-generation multimedia and computing applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess