EN
  • EN
  • DE

UC2853D

Part No UC2853D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 56kHz ~ 94kHz
Current - Startup 250μA
Operating Supply Voltage 12 V ~ 40 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275809-UC2853D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2853
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UC2853D CAD Model

Description

The UC2853D is a high-performance integrated circuit designed and manufactured by Texas Instruments. It is part of the UCx853 family of products, which are known for their robustness and efficiency in power management applications. This device is particularly suited for off-line and DC-to-DC converter applications, offering enhanced performance with minimal external components.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC2853D is specifically designed to excel in various converter topologies, making it versatile for a range of power supply designs.
  • Programmable Switching Frequency: This feature allows designers to tailor the switching frequency to their specific application, which can optimize efficiency and reduce electromagnetic interference (EMI).
  • Low Start-Up and Operating Current: The device boasts a low start-up current of 1 mA (typical) and an operating current of 2.5 mA (typical), contributing to the overall efficiency of the power supply.
  • Trimmed Oscillator Discharge Current: The internal oscillator's discharge current is precisely trimmed, ensuring reliable and consistent performance across various conditions.
  • Current-Mode Operation: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation.

Applications

The UC2853D is ideal for a range of applications that require efficient power conversion, including:

  • Switching power supplies
  • Power factor correction modules
  • DC-DC converters
  • AC-DC adapters
  • LED drivers

Package and Availability

The device is available in a compact SOIC-14 (D) package, making it suitable for space-constrained applications. It is also designed for optimal thermal performance, ensuring reliability even under high power operation. For availability, pricing, and additional information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess