The VIA VT82C692BX is a high-performance chipset designed for use in desktop computers. It is commonly referred to as the Apollo Pro 133 chipset and supports Intel Pentium II and Pentium III processors. This chipset is crucial for managing data flow between the CPU, memory, and peripherals, ensuring efficient system operation.
Applications
- Desktop computers
- Workstations
- Motherboards
- Systems requiring AGP graphics
- Legacy systems needing hardware support for older operating systems
Features
- Support for Intel Pentium II and Pentium III processors.
- AGP (Accelerated Graphics Port) support for enhanced graphics performance.
- PC133 SDRAM support for faster memory access.
- Integrated PCI (Peripheral Component Interconnect) bus controller.
- Support for Ultra DMA/66 IDE hard drives.
- Advanced power management capabilities.
Benefits
- Improved System Performance: The VT82C692BX chipset enables faster data transfer rates between system components, resulting in improved overall system performance.
- Enhanced Graphics Capabilities: AGP support allows for the use of high-performance graphics cards, providing superior visual experiences.
- Increased Memory Bandwidth: PC133 SDRAM support boosts memory bandwidth, allowing for faster application loading and execution.
- Stable and Reliable Operation: Designed for stability and reliability, ensuring smooth system operation.
- Backward Compatibility: Retains compatibility with older PCI devices, offering flexibility in system configuration.
Additional Details
The VT82C692BX chipset typically consists of two main components: the Northbridge and the Southbridge. The Northbridge handles communication between the CPU, memory, and AGP graphics card. The Southbridge manages communication with peripherals such as hard drives, USB ports, and audio devices. Its power management capabilities help reduce energy consumption, making it suitable for energy-efficient systems. This chipset is often found on motherboards designed for mid-range to high-end desktop computers from the late 1990s and early 2000s. It supports various operating systems, including Windows 98, Windows 2000, and Windows XP. The chipset is a key component in ensuring compatibility and performance of the entire system.