EN
  • EN
  • DE

UCC28051D

Part No UCC28051D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 056123-UCC28051D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28051D CAD Model

Description

Overview of Texas Instruments UCC28051D

The UCC28051D is a cutting-edge power factor correction (PFC) controller IC from Texas Instruments, designed for use in AC-to-DC power supplies. This highly integrated circuit is tailored to increase the overall efficiency and performance of power supply systems by optimizing the power factor to be closer to unity. By doing so, it minimizes the reactive power component in the electrical system, leading to reduced power system losses and improved energy utilization.

Key Features

  • Transition Mode (TM) PFC Controller: The UCC28051D operates in transition mode, also known as boundary conduction mode, which provides an optimal balance between performance and system cost by reducing the size of the reactive components needed.
  • Wide Range of Operating Voltage: This device is designed to work effectively over a broad input voltage range, making it suitable for a variety of applications worldwide.
  • Low Total Harmonic Distortion (THD): It ensures that the power supply adheres to global THD regulations by maintaining a low harmonic distortion in the input current waveform.
  • Programmable Soft Start: The UCC28051D features a programmable soft-start function, which limits the inrush current at startup, thereby enhancing the reliability and longevity of the power supply.

Applications

The versatility of the UCC28051D makes it an ideal choice for a range of applications, including:

  • AC-to-DC adapters for notebooks and desktops
  • Televisions and monitors with LCD backlighting
  • Stand-alone PFC converters
  • Power supplies for servers and telecom equipment

Technical Specifications

  • Package: The UCC28051D is available in an 8-pin SOIC package, which is conducive for compact PCB layouts.
  • Frequency Adjustment: It allows for frequency modulation to mitigate electromagnetic interference (EMI) and optimize the performance of the power supply.
  • Protection Features: The device includes a range of protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring safe operation under abnormal conditions.

With its robust design and advanced features, the Texas Instruments UCC28051D PFC controller is a smart choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8885 $53.3100
140+ $0.7291 $102.0740
215+ $0.7063 $151.8545
295+ $0.6835 $201.6325
380+ $0.6607 $251.0660
510+ $0.5924 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,145 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess