EN
  • EN
  • DE

NCP1606BDR2G

Part No NCP1606BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER FACTOR CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Mode Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage - Operating 10.3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123424-NCP1606BDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1606BDR2G CAD Model

Description

ON Semiconductor NCP1606BDR2G Power Factor Correction Controller

The NCP1606BDR2G is a sophisticated Power Factor Correction (PFC) controller designed by ON Semiconductor to deliver optimal power solutions for AC-DC adapters, offline battery chargers, and a variety of other medium-power offline applications. This controller integrates a wealth of features to ensure high-efficiency power conversion while improving power factor, thus meeting the stringent requirements of energy-saving regulations such as Energy Star or the European Commission's ErP directive.

At the heart of the NCP1606BDR2G is an innovative Current Controlled Frequency Fold-back (CCFF) technique that significantly reduces the power dissipation in standby mode and light load conditions. This feature allows the controller to adjust the switching frequency dynamically, ensuring that the system operates with optimal efficiency across a wide range of loads. As a result, it is particularly well-suited for applications that require energy-saving features without compromising performance.

With its built-in high-voltage startup circuit, the NCP1606BDR2G can power itself directly from the rectified AC line, thus eliminating the need for an auxiliary bias winding and simplifying the power supply design. This also contributes to a reduction in overall system cost and complexity. Additionally, the controller offers robust protection features, including brown-out detection, open feedback loop protection, and overvoltage protection, which safeguard the power supply and the load in adverse conditions.

The device is available in a compact SOIC-8 package, which makes it suitable for space-constrained applications. Its pinout is designed for straightforward implementation, ensuring a hassle-free design process for engineers. Whether you're designing a new power system or looking to upgrade an existing one, the NCP1606BDR2G from ON Semiconductor offers a reliable and efficient solution for your PFC requirements.

Overall, the NCP1606BDR2G stands out as a versatile and efficient PFC controller that combines energy efficiency, design simplicity, and robust protection to meet the needs of modern power supply designs.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0487 $52.4350
120+ $0.8604 $103.2480
180+ $0.8336 $150.0480
250+ $0.8067 $201.6750
325+ $0.7798 $253.4350
430+ $0.6991 $300.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,969 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess