Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EL
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V ~ 5.7 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1217128-MC10EL16DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EL16
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EL16DT CAD Model

Description

The ON Semiconductor MC10EL16DT is a high-performance differential receiver designed for use in applications requiring fast signal processing and noise immunity. This device is part of the 10EL series, which is known for its high-speed capabilities and is particularly well-suited for use in communication systems, data transmission networks, and high-speed computing environments.

Key Features

  • High Speed: The MC10EL16DT offers a significant advantage in applications where speed is critical, boasting a propagation delay of typically 1.5 ns.
  • Differential Design: The differential inputs of the MC10EL16DT provide improved noise immunity and allow for the use of long transmission lines without compromising signal integrity.
  • PECL Logic Levels: This device operates with PECL (Positive Emitter Coupled Logic) levels, ensuring compatibility with other high-speed logic families and enabling easy integration into existing designs.
  • Temperature Range: The MC10EL16DT is designed to operate over a full industrial temperature range, from -40°C to +85°C, making it suitable for use in harsh environments.
  • Power Supply: The device functions with a single 5V power supply, simplifying power management in complex systems.

Applications

The MC10EL16DT is ideal for use in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications
  • Automated test equipment
  • Pulse shaping and processing
  • Signal path inversion

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EL16DT differential receiver is manufactured to stringent standards, ensuring reliable performance and longevity in the field. Its robust design and quality materials make it a trusted choice for engineers and designers looking for a differential receiver that can withstand the demands of high-speed, high-performance applications.

You May Also Be Interested in

Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Texas Instruments
11-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVER WITH 3-STATE AND OPEN-COLLECTOR OUTPUTS
Lowest to $8.4546
ECAD model for SN74ABTE16246DGGR
NXP / Nexperia
IC ASYNC BUS ARBITER 16-DIP
Lowest to $34.0243
ECAD model for N74F786N,602
Texas Instruments
PROGRAMMABLE FREQUENCY DIVIDERS/DIGITAL TIMERS
Lowest to $38.5436
ECAD model for SN74LS292N
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.3822
ECAD model for MC100EP16VSDTR2G
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3052 $69.1560
70+ $1.8912 $132.3840
110+ $1.8318 $201.4980
150+ $1.7735 $266.0250
190+ $1.7140 $325.6600
255+ $1.5368 $391.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention